EN
  • EN
  • DE

54F74M/B2AJC

Part No 54F74M/B2AJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016554-54F74M/B2AJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F74M/B2AJC CAD Model

Description

The 54F74M/B2AJC is a high-speed, dual D-type flip-flop integrated circuit manufactured by Freescale Semiconductor - NXP. As a member of the 54F series, it is designed for applications requiring high performance and reliability, particularly in military and aerospace environments, as indicated by the '54' prefix.

Applications

  • Registers: Storing binary data in digital systems.
  • Counters: Implementing counting circuits for timing and control applications.
  • Shift Registers: Shifting data bits serially or in parallel.
  • Frequency Dividers: Dividing the frequency of a clock signal.
  • Control Circuits: Implementing sequential logic for controlling various devices and systems.

Features

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • High-Speed Operation: Fast propagation delay for high-frequency applications.
  • Positive-Edge Triggered: Data is latched on the rising edge of the clock signal.
  • Set and Reset Inputs: Asynchronous set and reset inputs for initializing the flip-flops.
  • Military Temperature Range: Specified for operation over a wide temperature range (-55°C to +125°C).

Benefits

  • Versatile Functionality: Can be used in a variety of digital logic applications.
  • High Performance: Provides reliable operation in high-speed systems.
  • Simplified Design: Dual flip-flops in a single package reduce component count and board space.
  • Robust Operation: Designed for reliable performance in harsh environments.
  • Precise Timing: Well-defined timing characteristics enable accurate circuit design.

Additional Details

The 54F74M/B2AJC operates with a supply voltage of 5V. The 'M' suffix likely indicates the package type, which could be a ceramic dual-in-line package (DIP) or a flatpack. The specific propagation delay and other timing characteristics are detailed in the datasheet. The asynchronous set and reset inputs allow for direct control of the flip-flop's output, overriding the clock and data inputs. The device is designed to meet stringent military specifications for quality and reliability. Always consult the specific datasheet for detailed electrical characteristics, timing diagrams, and package information before use.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess