EN
  • EN
  • DE

1N4004-MOTOROLA

Part No 1N4004-MOTOROLA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020399-1N4004-MOTOROLA
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4004-MOTOROLA CAD Model

Description

The 1N4004 is a general-purpose rectifier diode. It is commonly used in various electronic circuits to convert alternating current (AC) to direct current (DC). This diode is known for its reliability and cost-effectiveness, making it a popular choice for a wide range of applications.

Applications:

  • Power Supplies: Used as a rectifier in AC-to-DC power supplies for converting mains voltage to DC voltage.
  • Adapters: Employed in AC adapters for electronic devices.
  • Voltage Multipliers: Used in voltage multiplier circuits.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connections.
  • Free-Wheeling Diode: Used as a free-wheeling diode across inductive loads like relays and solenoids.

Features:

  • High Current Capability: Can handle a forward current of 1A.
  • High Voltage Capability: Has a peak reverse voltage rating of 400V.
  • Low Forward Voltage Drop: Minimizes power loss in the circuit.
  • High Surge Current Capability: Can withstand high surge currents.
  • Fast Recovery Time: Relatively fast reverse recovery time for general-purpose applications.

Benefits:

  • Reliable Rectification: Efficiently converts AC to DC with minimal loss.
  • Circuit Protection: Provides protection against reverse polarity and voltage surges.
  • Cost-Effective: An economical solution for rectification and protection applications.
  • Versatile: Suitable for a wide range of electronic applications.
  • Easy to Use: Simple to integrate into existing circuits.

Technical Specifications:

The 1N4004 has a repetitive peak reverse voltage (VRRM) of 400V and a forward current (IF) of 1A. Its maximum forward voltage drop (VF) is typically around 1.0V at 1A. The reverse recovery time (trr) is typically a few microseconds. It is commonly available in a DO-41 package.

The 1N4004 diode is a reliable and widely used component for general-purpose rectification and protection in electronic circuits. Its robust specifications and affordability make it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,947 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess