EN
  • EN
  • DE

JFM3811Q-H380-4F

Part No JFM3811Q-H380-4F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (J - L)
Description RJ45 Gigabit Ethernet Port Connector with Filter Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1066302-JFM3811Q-H380-4F
Categories OEM Parts(J-L)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JFM3811Q-H380-4F CAD Model

Description

The JFM3811Q-H380-4F is likely a fiber optic transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. These modules are used to transmit and receive data over fiber optic cables, enabling high-speed data communication over long distances. The 'JFM' prefix typically indicates a Foxconn Fiber Module.

Applications

  • Data centers: Provides high-speed interconnects between servers, switches, and storage devices.
  • Telecommunications networks: Used in optical transport systems to transmit data over long distances.
  • Enterprise networks: Enables high-bandwidth connectivity between buildings and offices.
  • High-performance computing: Supports data-intensive applications requiring fast data transfer rates.
  • Video surveillance systems: Transmits high-resolution video signals over long distances.

Features

  • High data rate: Supports high-speed data transmission, typically 10 Gbps or higher.
  • Long transmission distance: Enables data transmission over several kilometers.
  • Low power consumption: Minimizes energy consumption and reduces heat dissipation.
  • Small form factor: Compact design allows for high port density.
  • Hot-pluggable: Can be inserted and removed without powering down the system.

Benefits

  • Increased bandwidth: Enables faster data transfer rates for improved application performance.
  • Long-distance communication: Extends the reach of networks without signal degradation.
  • Reduced energy costs: Low power consumption minimizes operating expenses.
  • Simplified installation and maintenance: Hot-pluggable design simplifies system upgrades and repairs.
  • Improved scalability: Small form factor allows for denser port configurations, enabling network expansion.

Specifications

Since detailed specifications depend on the exact model, general specs for a transceiver like this are:

  • Data Rate: Likely 10Gbps or 40Gbps, but refer to datasheet.
  • Wavelength: Could be 850nm, 1310nm, or 1550nm depending on application.
  • Fiber Type: Single-mode or multi-mode fiber compatible.
  • Transmission Distance: Ranges from a few hundred meters to several kilometers, depending on fiber type and data rate.
  • Connector Type: LC or MPO connectors are common.
  • Power Consumption: Typically less than 1W to 3W.
  • Operating Temperature: Standard commercial temperature range (0°C to 70°C).

Consult the official Foxconn Optical Interconnect Technology datasheet for the JFM3811Q-H380-4F for complete and accurate specifications.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0643
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0838 $53.0894
30+ $3.3509 $100.5270
47+ $3.2461 $152.5667
64+ $3.1414 $201.0496
83+ $3.0367 $252.0461
111+ $2.7226 $302.2086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess