EN
  • EN
  • DE

HS8208E

Part No HS8208E
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063508-HS8208E
Categories OEM Parts(F-I)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HS8208E CAD Model

Description

The HS8208E is a Vertical-cavity surface-emitting laser (VCSEL) transceiver manufactured by Foxconn Optical Interconnect Technology, Inc. VCSEL transceivers are used in high-speed data communication applications, particularly in short-range optical links.

Applications

  • Data Centers: High-speed interconnects between servers and switches.
  • Storage Area Networks (SANs): Fibre Channel and InfiniBand links.
  • High-Performance Computing (HPC): Interconnects between processors and memory.
  • Active Optical Cables (AOCs): Short-range optical links with integrated transceivers.
  • Intra-Rack Connections

Features

  • VCSEL Laser Source: Enables high-speed data transmission.
  • High Data Rate: Supports data rates up to 10 Gbps or higher.
  • Low Power Consumption: Minimizes power dissipation.
  • Compact Form Factor: Enables high-density integration.
  • Operating Temperature Range: Typically 0°C to 70°C or wider.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • High-Speed Data Transmission: Enables fast and reliable data transfer.
  • Low Power Consumption: Reduces energy costs and heat generation.
  • Compact Size: Allows for high-density system designs.
  • Long Lifespan: Offers excellent long-term reliability.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Technical Specifications

Exact specifications vary depending on the specific model and application. Data Rate: Up to 10 Gbps or higher. Wavelength: Typically 850 nm. Power Consumption: Varies, typically in the milliwatt range. Operating Temperature: Typically 0°C to 70°C. Connector Type: Varies depending on the application (e.g., SFP+, QSFP+). Link Distance: Up to several hundred meters, depending on fiber type and data rate. Consult datasheet for precise figures.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess