EN
  • EN
  • DE

AS0B221-S40Q-7H

Part No AS0B221-S40Q-7H
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045961-AS0B221-S40Q-7H
Categories OEM Parts(A-B)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS0B221-S40Q-7H CAD Model

Description

The AS0B221-S40Q-7H is a high-performance optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. This module is designed for short-range data communication applications, primarily within data centers and high-performance computing environments. It facilitates the transmission and reception of data over fiber optic cables, enabling high-speed and reliable connectivity.

Applications:

  • Data Centers: Used for interconnecting servers, switches, and storage devices.
  • High-Performance Computing (HPC): Employed in supercomputers and other HPC systems for fast data transfer between processing nodes.
  • Enterprise Networking: Suitable for deployment in enterprise-level networks requiring high bandwidth and low latency.
  • Storage Area Networks (SAN): Integral for connecting storage arrays and servers in SAN environments.
  • Cloud Computing Infrastructure: Utilized in cloud environments to ensure rapid and efficient data transmission.

Features:

  • QSFP+ Form Factor: Compliant with the Quad Small Form-factor Pluggable Plus (QSFP+) standard, ensuring compatibility with a wide range of equipment.
  • 40Gbps Data Rate: Supports a data rate of 40 Gigabit Ethernet (40GbE), enabling high-speed data transmission.
  • 850nm Wavelength: Operates at a wavelength of 850nm, suitable for multimode fiber (MMF) applications.
  • Short-Range Transmission: Designed for short-reach applications, typically up to 100 meters over OM3 fiber or 150 meters over OM4 fiber.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of key parameters such as optical power, temperature, and supply voltage.
  • Low Power Consumption: Optimized for low power consumption, helping to reduce overall system power requirements.
  • Hot-Pluggable: Allows for easy installation and removal without the need to power down the system.

Benefits:

  • High Bandwidth: Enables high-speed data transfer, improving overall network performance.
  • Increased Network Efficiency: Reduces latency and improves data throughput, enhancing network efficiency.
  • Easy Integration: QSFP+ form factor ensures seamless integration with existing network infrastructure.
  • Reliable Performance: Provides reliable data transmission, minimizing downtime and ensuring data integrity.
  • Real-Time Monitoring: DDM functionality allows for proactive monitoring and troubleshooting, improving network management.
  • Cost-Effective: Offers a cost-effective solution for short-range 40GbE connectivity.

Additional Details:

The AS0B221-S40Q-7H transceiver is designed to meet the demanding requirements of modern data centers and high-performance computing environments. It supports the IEEE 802.3ba standard for 40GbE and is compatible with a variety of network equipment vendors. The module's low power consumption and hot-pluggable design make it an ideal choice for high-density networking applications. The DDM functionality enables network administrators to monitor the performance of the transceiver in real-time, allowing for proactive maintenance and troubleshooting. The use of 850nm wavelength technology ensures efficient data transmission over multimode fiber, making it a cost-effective solution for short-range connectivity.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess