EN
  • EN
  • DE

AFBR-57D7APZ-ELX

Part No AFBR-57D7APZ-ELX
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Transceiver Modules
Description TRANSCEIVER OPTICAL 8G SFP SWL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Foxconn Optical Interconnect Technology, Inc.
Package Tray
Product Status Obsolete
Data Rate 1.0625 ~ 8.5Gbps
Wavelength 850nm
Applications Fibre Channel
Voltage - Supply 2.97V ~ 3.63V
Connector Type LC Duplex
Mounting Type Pluggable, SFP
Base Product Number AFBR-57D7
Standard Package 10 pcs
ECCN OBSOLETE
Win Source Part Number 45454-AFBR-57D7APZ-ELX
Ultra Librarian 3D Model Ultra Librarian AFBR-57D7APZ-ELX CAD Model

Description

AFBR-57D7APZ-ELX Overview

The AFBR-57D7APZ-ELX optical transceiver is manufactured to cater to high-density, high-bandwidth requirements, ensuring reliable data transfer and connectivity.

Features and Benefits

  • Enables data rates up to 4.25 Gbps.
  • Enhanced EMI performance for reduced interference.
  • Operates at a standard 850nm wavelength suitable for multimode fibers.

Applications

  • Data Centers
  • Professional Broadcast Networks
  • Enterprise Network Environments

With its enhanced EMI performance and high data rate support, the AFBR-57D7APZ-ELX is the transceiver of choice for high-demand applications, promising consistent service in bandwidth-intensive environments.

You May Also Be Interested in

Broadcom Limited
TX/RX Optical Fiber 125MBd 10-Pin DIP With Connector / TXRX OPT FE MTRJ 2X5DIP
Lowest to $39.1695
Broadcom Limited
TX/RX Optical Fiber 10.3125GBd 20-Pin
Need more? Email Us
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin Tube / DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $27.0672
Broadcom Limited
TXRX OPT SM 155MBS SONET OC3/SDH
Lowest to $243.3567
Foxconn Optical Interconnect Technology, Inc.
TRANSCEIVER
Lowest to $60.5093
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX ST
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX ETHERNET 3.3V ST 1X9
Lowest to $21.7961
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $16.5896
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL
Lowest to $65.7368

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess