Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series PME 5000
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Max) 6A
Power (Watts) 22 W
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 94.8%
Mounting Type Through Hole
Package / Case 6-DIP Module
Dimension 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm)
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PME521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-PME5218TP
Standard Package 280
Win Source Part Number 1188276-PME5218TP
Ultra Librarian 3D Model Ultra Librarian PME5218TP CAD Model

Description

The PME 5000 series from Flex Power Modules offers the PME5218TP, a non-isolated PoL module that features adjustable output and remote on/off. This product is designed for commercial ITE applications, with a power output of 22W and an efficiency of 94.8%.

  • Power Output: 22W
  • Efficiency: 94.8%
  • Current Output: 6A
  • Voltage Input Range: 4.5V to 5.5V
  • Package: 6-DIP module
  • Temperature Range: -40°C to 85°C
  • Win Source Part Number: 1188276-PME5218TP

You May Also Be Interested in

GE Critical Power
CONVE DC/DC 0.75 3.63V @ 10A SMD / Module DC-DC 1-OUT 0.75V to 3.63V 10A 6-Pin SMD Module T/R
Need more? Email Us
ECAD model for AXH010A0X3-SRZ
Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 200W / Module DC-DC 48VIN 1-OUT 3.3V 40A 132W 8-Pin Quarter-Brick
Lowest to $84.2382
ECAD model for AGQ200B-48S3V3-6L
Delta Electronics
DC/DC CONVERTERS
Need more? Email Us
ECAD model for DCK12S0A0S30NFA
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP DUAL / Module DC-DC 12VIN 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Module Tube
Need more? Email Us
ECAD model for CRV1D1212SC
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 18W
Lowest to $15.3076
ECAD model for AXH005A0X
AIMTEC
DC DC CONVERTER 2X24V 1W
Need more? Email Us
ECAD model for AM1P-242424DZ
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
AIMTEC
DC DC CONVERTER 18V 1W
Lowest to $4.5993
ECAD model for AM1D-1218SZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7006 $59.1018
7+ $16.1646 $113.1522
11+ $15.6595 $172.2545
15+ $15.1544 $227.3160
20+ $14.6492 $292.9840
26+ $13.1338 $341.4788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 125 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention