EN
  • EN
  • DE

BMR4540000/001

Part No BMR4540000/001
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 240W / Isolated Module, Digital DC DC Converter 1 Output 12V 20A 40V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series BMR454 (240W)
Package Tray
Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 40V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 20A
Power (Watts) 240 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 95.7%
Mounting Type Through Hole
Package / Case Eighth Brick
Dimension 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm)
Supplier Device Package Eighth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number BMR454
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-BMR4540000/001
Standard Package 75
Win Source Part Number 1200059-BMR4540000/001
Ultra Librarian 3D Model Ultra Librarian BMR4540000/001 CAD Model

Description

The BMR4540000/001 is a 240W isolated module digital DC-DC converter from Flex Power Modules.

  • Power: 240W
  • Series: BMR454 (240W)
  • Application: ITE (Commercial)
  • Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
  • Voltage Isolation: 1.5 kV
  • Maximum Output Current: 20A
  • Input Voltage: 40V to 75V
  • Output Voltage: 12V
  • Mounting Type: Through-Hole
  • Package/Case: Eighth Brick
  • Dimension: 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm)
  • Operating Temperature Range: -40°C to 125°C (with derating)
  • Approvals: CB, CSA, IEC, TUV, UL

You May Also Be Interested in

XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess