EN
  • EN
  • DE

BMR4530002/004

Part No BMR4530002/004
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 300W / Isolated Module, Digital DC DC Converter 1 Output 5V 60A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series BMR453 (396W)
Package Tray
Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 60A
Power (Watts) 300 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features PMBus™, Remote On/Off
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 96.1%
Mounting Type Through Hole
Package / Case Quarter Brick
Dimension 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm)
Supplier Device Package Quarter Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number BMR453
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-BMR4530002/004
Standard Package 60
Win Source Part Number 1087228-BMR4530002/004
Ultra Librarian 3D Model Ultra Librarian BMR4530002/004 CAD Model

Description

The BMR4530002/004 is an isolated module digital DC-DC converter belonging to the BMR453 (396W) series of products manufactured by Flex Power Modules.

  • Application: ITE (Commercial)
  • Power Output: 300W
  • Control Features: Enable, active low
  • Voltage Isolation: 1.5kV
  • Voltage Input Range: 36V and 75V
  • Voltage Output: 5V
  • Package: Quarter brick
  • Supplier Device Package: Quarter brick
  • Number of Outputs: One
  • Maximum Output Current: 60A
  • Operating Temperature Range: -40°C to 125°C (with derating)
  • Dimensions: 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm)
  • HTSUS: 8504.40.9580
  • Base Product Number: BMR453
  • Approvals: CB, CSA, IEC, TUV, and UL
  • Standard Number: 62368-1

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess