Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823521-FP9904C
Ultra Librarian 3D Model Ultra Librarian FP9904C CAD Model

Description

The FP9904C is a highly integrated power management IC (PMIC) manufactured by FITIPOWER. It is designed to provide a complete power solution for portable devices and other battery-powered applications. This PMIC integrates multiple power converters, regulators, and protection circuits into a single chip, simplifying system design and reducing component count.

Applications:

  • Smartphones: Powers various components in smartphones, including the processor, display, and memory.
  • Tablets: Used in tablets to provide regulated power to different subsystems.
  • Portable Media Players: Powers the display, audio amplifier, and other components in portable media players.
  • Wearable Devices: Suitable for powering smartwatches, fitness trackers, and other wearable devices.
  • Power Banks: Provides a complete power solution for power banks.

Features:

  • Multiple DC-DC Converters: Integrates multiple step-down and step-up converters for efficient power delivery.
  • Low Dropout (LDO) Regulators: Provides stable and regulated output voltages for sensitive components.
  • Battery Charger: Includes a battery charger for charging lithium-ion batteries.
  • Power Path Management: Optimizes power flow between the battery and external power source.
  • Over-Voltage Protection (OVP): Protects the device from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the device from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Over-Temperature Protection (OTP): Shuts down the device when the temperature exceeds a safe limit.

Benefits:

  • Simplified System Design: Integrates multiple power functions into a single chip, reducing component count and board space.
  • High Efficiency: Optimizes power delivery for extended battery life.
  • Robust Protection: Safeguards the device and connected load from various fault conditions.
  • Flexible Power Management: Provides a wide range of configurable power settings.

Additional Details:

The FP9904C incorporates advanced power management algorithms to optimize power consumption and extend battery life. It features a flexible power path management system that seamlessly switches between battery power and external power sources. The PMIC also includes a comprehensive set of protection features to safeguard the device and connected load from various fault conditions. The device is available in a compact QFN package for easy integration into space-constrained designs. The I2C interface allows for configuration and monitoring.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for MCL3591
Others
Need more? Email Us
ECAD model for MC8042P
Others
Need more? Email Us
ECAD model for MCX304EV
Others
Need more? Email Us
ECAD model for MCD801D-00
Fujitsu Electronics America, Inc.
IC ANALOG
Need more? Email Us
ECAD model for MB91F133A
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Others
Need more? Email Us
ECAD model for MC-7943-E1
Others
Need more? Email Us
ECAD model for MCK100-6
Others
Need more? Email Us
ECAD model for MCDG04

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention