EN
  • EN
  • DE

LP339DRG4

Part No LP339DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW-POWER QUAD DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.025μA @ 5V
Current - Output (Typ) 30mA @ 5V
Maximum Quiescent Current 100μA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1203222-LP339DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP339
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP339DRG4 CAD Model

Description

The Texas Instruments LP339DRG4 is a quintessential component in the family of low-power voltage comparators designed to offer a perfect blend of power efficiency and functional robustness. This device is specifically engineered for applications that require precise voltage monitoring while maintaining low power consumption.

Key Features

  • Low Power Operation: The LP339DRG4 operates with a very low supply current, which is ideal for battery-powered devices and other energy-sensitive applications.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages from 2V to 36V, or ±1V to ±18V for dual supplies, adding to its versatility across different circuit designs.
  • Input Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of voltage comparison and detection.
  • Input Common-Mode Voltage Range: It includes an input common-mode voltage range that extends from the negative supply, ensuring reliable performance even in single-supply operations.
  • Output Compatibility: The open-collector output of the LP339DRG4 allows for direct interfacing with a variety of logic systems, making it a flexible choice for integrated circuit designs.
  • Differential Input Voltage Range: With its differential input voltage range equal to the supply voltage, this device is well-suited for a wide array of comparison tasks.

Applications

The LP339DRG4 is commonly utilized in numerous applications, including:

  • Limit Comparators
  • Simple Analog to Digital Converters
  • Voltage Monitoring
  • Window Comparators
  • Delay Timers
  • Motor Control

Quality and Reliability

As with all Texas Instruments products, the LP339DRG4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is available in a SOIC-14 package, providing a compact solution for space-constrained applications.

Conclusion

The LP339DRG4 from Texas Instruments is a highly reliable and efficient solution for designers looking to implement voltage comparison functionality with minimal power draw. Its wide voltage range, low power consumption, and compatibility with different logic systems make it a versatile choice for a vast array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4334 $52.0080
285+ $0.3556 $101.3460
440+ $0.3445 $151.5800
600+ $0.3334 $200.0400
780+ $0.3223 $251.3940
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess