EN
  • EN
  • DE

FP6131-25GS3GTR

Part No FP6131-25GS3GTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823446-FP6131-25GS3GTR
Ultra Librarian 3D Model Ultra Librarian FP6131-25GS3GTR CAD Model

Description

The FP6131-25GS3GTR is a high-efficiency synchronous step-down DC-DC converter manufactured by FITIPOWER. It is designed to provide a stable and regulated output voltage from a higher input voltage. This converter is commonly used in portable devices, power banks, and other battery-powered applications.

Applications:

  • Power Banks: Used to convert battery voltage to a regulated output voltage for charging mobile devices.
  • Portable Devices: Powers various components in smartphones, tablets, and other portable electronics.
  • USB Chargers: Used in USB wall chargers and car chargers.
  • Solid State Drives (SSDs): Provides regulated power to SSD controllers and memory chips.
  • Embedded Systems: Suitable for powering various components in embedded systems.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Over-Current Protection: Protects the device and connected load from over-current conditions.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the device when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Maximizes battery life due to its high efficiency.
  • Provides a stable and regulated output voltage.
  • Protects the device and connected load from various fault conditions.
  • Simplifies circuit design with its integrated features.
  • Allows for flexible output voltage selection.

Additional Details:

The FP6131-25GS3GTR uses a constant frequency PWM control scheme to regulate the output voltage. It features a built-in soft-start function to limit inrush current during startup. The device also includes a power-good indicator that signals when the output voltage is within the specified regulation range. The over-current protection is implemented using current sensing, and the over-temperature protection is achieved using a thermal shutdown circuit. The device is available in a small QFN package for easy integration into compact designs.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess