EN
  • EN
  • DE

FTL410QD4C

Part No FTL410QD4C
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description FIBER OPTIC TRANSCEIVER QSFP GEN / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.15V ~ 3.45V MTP® (MPO) Pluggable, QSFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Finisar Corporation
Series -
Package Tray
Product Status Active
Data Rate 10.5Gbps
Wavelength 850nm
Applications Ethernet, Fibre Channel
Voltage - Supply 3.15V ~ 3.45V
Connector Type MTP® (MPO)
Mounting Type Pluggable, QSFP+
Base Product Number FTL410
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1356871-FTL410QD4C
Ultra Librarian 3D Model Ultra Librarian FTL410QD4C CAD Model

Description

The FTL410QD4C is a high-performance fiber optic transceiver module manufactured by Finisar Corporation.

  • Voltage - Supply: 3.15V ~ 3.45V
  • Data Rate: 10.5Gbps
  • Connector Type: MTP (MPO)
  • Wavelength: 850nm
  • ECCN: 5A991B1
  • Part Status: Active

You May Also Be Interested in

Broadcom Limited
FDDI, Fast Ethernet Transceivers in 2 x 5 Package Style
Lowest to $33.1081
Broadcom Limited
Digital Diagnostic SFP, 850nm 6.144/7.3728 Gb/s, RoHS OBSAI/CPRI Compatible Optical Transceiver | TXRX MMF OPT 7.4GB/S SFP
Lowest to $45.3580
Foxconn Optical Interconnect Technology, Inc.
TXRX SSF 3.3V 2/1GBS PTH 2X5
Need more? Email Us
Broadcom Limited
TXRX 250MBD LVDS BARE FBR CLAMP
Lowest to $41.2161
Finisar Corporation
TXRX OPT SFP 2 GB/S 850NM
Lowest to $32.6415
Broadcom Limited
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.7933 $146.7933
2+ $141.9002 $283.8004
3+ $127.2209 $381.6627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess