EN
  • EN
  • DE

FTLF8519P2BNL

Part No FTLF8519P2BNL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description 2.125 Gb/s RoHS Compliant Short-Wavelength SFP Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Finisar Corporation
Part Status Obsolete(EOL)
Data Rate 2.125Gbps
Wavelength 850nm
Applications Ethernet
Operating Supply Voltage 3 V ~ 3.6 V
Connector Type LC Duplex
Mounting Pluggable, SFP
Win Source Part Number 1176148-FTLF8519P2BNL
Manufacturer Homepage www.finisar.com/home.php
Popularity Medium
Supply and Demand Status Limited
Family Name FTLF8519P2BNL
Introduction Date September 25, 2005
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FTLF8519P2BNL CAD Model

Description

The FTLF8519P2BNL is a pluggable, LC duplex connector used for Ethernet applications.

  • Manufacturer: Finisar Corporation
  • Category: optoelectronics
  • Popularity: medium
  • Cross-Reference: LCP-4250A4CDRH, HFBR-57M0AP, and HFBR-57L5AP
  • Status: obsolete, but still in demand and has a limited supply
  • Estimated EOL date: unknown

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI BAIL LATCH
Lowest to $50.4238
Broadcom Limited
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Infineon Technologies
TXRX MULT-MODE 850NM 1.3GBIT / TX/RX Optical Fiber 1062.5Mbps 10-Pin
Need more? Email Us
Finisar Corporation
2 Gigabit RoHS Compliant Long-Wavelength 2x5 Pin SFF Transceiver
Need more? Email Us
Broadcom Limited
FDDI, 100 Mbps ATM, and Fast Ethernet Transceivers in Low Cost 1x9 Package Style
Lowest to $46.8567
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $197.7136
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3 LC STD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9735 $107.9470
3+ $44.2861 $132.8583
5+ $42.9020 $214.5100
6+ $41.5181 $249.1086
8+ $40.1342 $321.0736
10+ $35.9824 $359.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess