EN
  • EN
  • DE

C2012X5R1E475KT

Part No C2012X5R1E475KT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820090-C2012X5R1E475KT
Ultra Librarian 3D Model Ultra Librarian C2012X5R1E475KT CAD Model

Description

The C2012X5R1E475KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general electronic circuits, providing relatively high capacitance in a compact package. This component is often used for decoupling, bypass, and filtering purposes in a variety of electronic devices.

Applications:

  • Decoupling capacitors: Commonly used near integrated circuits to minimize power supply noise and voltage transients.
  • Bypass capacitors: Used to shunt high-frequency noise to ground, preventing it from affecting sensitive circuits.
  • Filtering applications: Employed in power supplies and signal conditioning circuits to smooth out voltage ripples and remove unwanted frequencies.
  • General-purpose applications: Suitable for use in a wide variety of consumer electronics, industrial equipment, and automotive systems.
  • Energy storage: Used for low power energy storage.

Features:

  • High Capacitance: Offers a capacitance of 4.7µF.
  • Voltage Rating: Rated for 25V DC.
  • Dielectric Material: Uses X5R dielectric, providing good capacitance stability over temperature.
  • Case Size: 0805 (2012 metric) size, suitable for high-density PCB layouts.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Effective Noise Reduction: Improves circuit stability by filtering noise and voltage fluctuations.
  • Compact Design: Small size allows for high-density circuit designs.
  • Stable Performance: X5R dielectric ensures reasonable capacitance stability over temperature variations.
  • Long-Term Reliability: Offers stable performance over time, reducing maintenance costs.
  • Environmentally Compliant: RoHS compliance contributes to a greener environment.

Additional Details:

The C2012X5R1E475KT utilizes an X5R dielectric material. X5R dielectrics offer a good compromise between size, capacitance, and temperature stability. The operating temperature range is typically -55°C to +85°C, with a capacitance variation of ±15% within that range. The termination finish is typically Tin (Sn), suitable for soldering using reflow soldering techniques. Capacitance tolerance is +/- 10%.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess