EN
  • EN
  • DE

QSLV-1/2-12

Part No QSLV-1/2-12
Manufacturer Festo Corporation
Catalog Fittings, Couplings, and Distributors
Description PUSH-IN L-FITTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Mfr Festo Corporation
Series QS
Package Bulk
Product Status Active
Type Elbow Fitting
Connection Method Push-In to Threaded
For Use With/Related Products 12mm OD Tubing
Features Orientable
Operating Pressure -14 ~ 87 PSI (-1 ~ 6 bar)
Temperature Range - Operating -10°C ~ 80°C
Thread Size R1/2
Mounting Type Free Hanging (In-Line)
Material Polybutylene Terephthalate (PBT)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 7412.20.0035
Win Source Part Number 1073025-QSLV-1/2-12
Ultra Librarian 3D Model Ultra Librarian QSLV-1/2-12 CAD Model

Description

Upgrade your pneumatic and hydraulic system with the 1073025-QSLV-1/2-12 by Festo Corporation.

  • Tubing Size: 12mm OD
  • Material: Polybutylene Terephthalate (PBT)
  • Connection Method: Push-in to Threaded
  • Thread Size: R1/2
  • Product Status: Active

You May Also Be Interested in

Festo Corporation
PUSH-IN L-FITTING
Need more? Email Us
Festo Corporation
PUSH-IN FITTING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess