EN
  • EN
  • DE

CSP8536BK1

Part No CSP8536BK1
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description 49U 36D Solid Pair of Side Panels SOLID SIDE PANELS Hammond PN CSP8536BK1 : UPC [623980004808]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Depth 2.176475 m
Height 20.574 mm
Housing Color Black
Length 2.176475 m
Material Steel
Mount Panel
RoHS Compliant
Weight 59.874193 kg
Width 823.8998 mm
Win Source Part Number 1137512-CSP8536BK1
Categories Tools and Supplies
Manufacturer Hammond Manufacturing
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSP8536BK1 CAD Model

Description

The CSP8536BK1 is a panel mount from Hammond Manufacturing. The CSP8536BK1 is from Hammond Manufacturing.

  • Color: Black
  • Material: Steel
  • Length: 2.176475 m
  • Height: 20.574 mm
  • Width: 823.8998 mm
  • Category: Tools and Supplies
  • RoHS Compliant: Yes

You May Also Be Interested in

Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 1/2", CV 1.
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 3/4", CV 14
Lowest to $0.2125
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Elesa USA Corporation
TCD., OIL PLUGS, OIL FILL PLUGS
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/2", CV
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
SEMI-ROTARY DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess