EN
  • EN
  • DE

WL322522-2R2K

Part No WL322522-2R2K
Manufacturer FENGJUI TECHNOLOGY CO., LTD.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FENGJUI TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842305-WL322522-2R2K
Ultra Librarian 3D Model Ultra Librarian WL322522-2R2K CAD Model

Description

The WL322522-2R2K is a wire-wound chip inductor manufactured by FENGJUI TECHNOLOGY CO., LTD. These inductors are designed for surface mounting and are commonly used in various electronic circuits for filtering, impedance matching, and energy storage. The '2R2' indicates an inductance value of 2.2 μH, while 'K' signifies a tolerance of ±10%.

Applications

  • Power Supplies: Used for filtering and smoothing DC power in various power supply designs.
  • RF Circuits: Employed in radio frequency circuits for impedance matching and signal filtering.
  • EMI Suppression: Helps to suppress electromagnetic interference in electronic devices.
  • DC-DC Converters: Integral components in DC-DC converters for energy storage and regulation.
  • Consumer Electronics: Found in a wide range of consumer electronics, including smartphones, tablets, and audio devices.

Features

  • Wire-Wound Construction: Offers high Q factor and excellent SRF (Self-Resonant Frequency).
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Its small form factor allows for high-density circuit designs.
  • High Current Handling Capability: Can withstand significant current flow without saturation.
  • Reliable Performance: Provides stable inductance and low DC resistance (DCR).

Benefits

  • Improved Circuit Performance: Enhances the performance of electronic circuits through effective filtering and impedance matching.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring reliable operation of electronic devices.
  • Space Saving: Enables compact and efficient circuit designs.
  • Easy Assembly: Simplifies the manufacturing process with its surface mount design.
  • Stable and Reliable Operation: Provides consistent performance over a wide range of operating conditions.

Additional Details

The WL322522 series has a 3.2 x 2.5 mm footprint. These inductors generally feature a ceramic core and are wound with enameled copper wire. The inductance value (2.2 μH in this case) is crucial for determining its application in specific circuits. The tolerance (±10%) indicates the allowable deviation from the nominal inductance value. The component is commonly used in applications where a stable and reliable inductor is needed.

Ensure proper handling and soldering techniques are followed when working with SMDs. Refer to the manufacturer's datasheet for detailed specifications, including SRF, DCR, rated current, and operating temperature range.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess