The RS-03K5103FT is a thick film chip resistor manufactured by Fenghua Electronics. This resistor is designed for surface mount technology (SMT) applications, providing a compact and reliable solution for electronic circuits. It offers stable resistance and is suitable for general-purpose use in various electronic devices.
Applications
- Consumer electronics
- Industrial control systems
- Power supplies
- Communication equipment
- Instrumentation
Features
- Compact size: 0603 (1608 Metric)
- Thick film technology
- Surface mount design
- High stability
- RoHS compliant
Benefits
- Reduced board space requirements due to its small form factor
- Simplified integration into automated assembly lines
- Dependable performance in diverse operating environments
- Consistent resistance over a wide range of temperatures
- Environmentally compliant, adhering to RoHS standards
Additional Details
The RS-03K5103FT has a resistance value of 510 kΩ with a tolerance of ±1%. Its power rating is 0.1W. It is designed to operate within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor's termination is made of nickel barrier, suitable for solder reflow processes.