EN
  • EN
  • DE

MC68328PV16VA

Part No MC68328PV16VA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Motorol QFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077483-MC68328PV16VA
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68328PV16VA CAD Model

Description

The MC68328PV16VA, also known as the DragonBall processor, is a low-power embedded processor manufactured by Freescale Semiconductor (now NXP). It's based on the Motorola 68000 architecture and is designed for mobile and handheld devices where power efficiency is crucial. The DragonBall processor integrates various peripherals and features tailored for these types of applications.

Applications

  • Personal Digital Assistants (PDAs).
  • Handheld gaming consoles.
  • Mobile data terminals.
  • Thin clients.
  • Embedded control systems requiring low power consumption.

Features

  • 68000-Based CPU Core: Provides processing capabilities for embedded applications.
  • Low Power Consumption: Optimized for battery-powered devices.
  • LCD Controller: Integrated controller for driving LCD displays.
  • Touch Screen Interface: Built-in support for touch screen input.
  • Serial Ports: Includes UARTs for serial communication.
  • Memory Controller: Integrated memory controller for interfacing with external memory.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Integrated Display Support: Reduces the need for external display controllers.
  • Simplified Touch Screen Integration: Streamlines the integration of touch screen functionality.
  • Cost-Effective Solution: Integrated peripherals lower overall system cost.
  • Compact Design: Reduces board space requirements.

Additional Details

The MC68328PV16VA (DragonBall) is specifically designed for low-power operation, making it ideal for battery-powered mobile devices. The integrated LCD controller simplifies the interface to LCD displays, while the touch screen interface streamlines the integration of touch input functionality. The inclusion of serial ports (UARTs) enables communication with other devices. The integrated memory controller facilitates interfacing with external memory, such as RAM and Flash memory. This processor is commonly used in PDAs, handheld gaming consoles, and other mobile devices where power efficiency and integration are key requirements. Specific details regarding the processor's clock speed, memory interface characteristics, and power consumption can be found in the device's datasheet. The operating temperature range is also a crucial factor for ensuring reliable operation in mobile environments. The DragonBall processor often includes power management features to further optimize battery life.

Overall, the MC68328PV16VA is a highly integrated and power-efficient processor suitable for a wide range of mobile and handheld applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess