EN
  • EN
  • DE

CBM160808U601T

Part No CBM160808U601T
Manufacturer Fenghua Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051332-CBM160808U601T
Categories OEM Parts(C-E)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBM160808U601T CAD Model

Description

The CBM160808U601T is a multilayer ceramic chip inductor manufactured by Fenghua Electronics. These inductors are designed for high-frequency applications where small size and high performance are critical. They are commonly used in various electronic devices for filtering, impedance matching, and RF signal processing.

Applications

  • RF Circuits: Impedance matching and filtering in RF amplifiers and receivers.
  • Wireless Communication Devices: Used in mobile phones, Bluetooth modules, and Wi-Fi devices.
  • High-Frequency Filters: Noise suppression and signal conditioning in high-speed data lines.
  • Power Amplifiers: Load matching and harmonic filtering in power amplifiers.
  • Oscillators: Tuning and stabilization of oscillator circuits.

Features

  • Small Size: Compact 1608 (0603) package for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency operation.
  • Multilayer Construction: Provides high inductance and excellent reliability.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • High Performance: Provides efficient filtering and impedance matching in high-frequency circuits.
  • Reliable Operation: Ensures long-term stability and performance in various environmental conditions.
  • Easy Assembly: Compatible with standard surface mount technology (SMT) assembly processes.
  • Cost-Effective: Offers a balance between performance and price for various applications.

Technical Specifications

The CBM160808U601T inductor typically has an inductance value of 600nH (0.6μH) with a specified tolerance. Its self-resonant frequency (SRF) is optimized for high-frequency applications. The rated current and DC resistance (DCR) are designed to minimize power loss and heat generation. These inductors are constructed with a ceramic core and have terminations suitable for surface mount soldering. They are designed to operate over a wide temperature range, ensuring reliable performance in diverse environments.

In summary, the CBM160808U601T multilayer ceramic chip inductor from Fenghua Electronics is a high-performance, compact component ideal for various high-frequency applications. Its small size, high SRF, and reliable construction make it a valuable choice for engineers designing wireless communication devices, RF circuits, and other electronic systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0836
TDK Corporation
Lowest to $0.2312
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
Amphenol
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
17,860+ $0.0112 $200.0320
22,940+ $0.0109 $250.0460
30,930+ $0.0097 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 775,560 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess