EN
  • EN
  • DE

0603CG101J500NT

Part No 0603CG101J500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Description Fenghua 0603CG101J500NT C Apacitor, Ceramic, Multil Ayer, 50 V, C0G, 0.0001 U F, SMD 0603 Rohs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958134-0603CG101J500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603CG101J500NT CAD Model

Description

The 0603CG101J500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It's a small, surface-mount capacitor designed for general-purpose applications in electronic circuits. This capacitor is commonly used for decoupling, bypassing, and filtering.

Applications

  • Decoupling capacitors in digital circuits.
  • Bypass capacitors in power supplies.
  • Filtering capacitors in analog circuits.
  • Timing circuits.
  • General-purpose applications in electronic devices.

Features

  • Small Size (0603 package). Allows for high-density circuit layouts.
  • Multilayer Ceramic Construction. Provides high capacitance in a small volume.
  • High Capacitance Stability. Ensures consistent performance over temperature and voltage variations.
  • Low Equivalent Series Resistance (ESR). Minimizes power loss and improves circuit efficiency.
  • Surface Mount Design. Facilitates automated assembly.

Benefits

  • Improved Circuit Performance. Stable capacitance and low ESR enhance signal integrity and minimize noise.
  • Reduced Power Consumption. Low ESR contributes to efficient operation.
  • Simplified Assembly. Surface mount design streamlines manufacturing.
  • Compact Design. Small size enables high-density circuit layouts.
  • Reliable Operation. Robust construction ensures consistent performance.

Additional Details

The 0603CG101J500NT has a capacitance value of 100 pF (picofarads) with a tolerance of ±5%. The voltage rating is 50V. The temperature coefficient is typically a C0G (NP0) type, which provides excellent stability over a wide temperature range. The 0603 package size is approximately 0.06 inches in length and 0.03 inches in width. The low ESR characteristics of this capacitor make it suitable for high-frequency applications. It is commonly used to filter out unwanted noise and ripple in power supplies and to provide a stable voltage source for sensitive electronic components. Furthermore, its small size makes it ideal for use in portable electronic devices where space is limited. The C0G dielectric provides extremely stable performance, with capacitance varying by less than ±30 ppm/°C over the operating temperature range. This stable performance is essential for precision timing and filtering applications.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3,360+ $0.0149 $50.0640
8,200+ $0.0122 $100.0400
12,715+ $0.0118 $150.0370
17,395+ $0.0115 $200.0425
22,525+ $0.0111 $250.0275
30,305+ $0.0099 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,151 pieces
MOQ: 3360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess