EN
  • EN
  • DE

0402CG100J500NT

Part No 0402CG100J500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123871-0402CG100J500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CG100J500NT CAD Model

Description

The Fenghua Electronics 0402CG100J500NT is a multilayer ceramic capacitor (MLCC). This small, surface-mount capacitor is commonly used in a wide variety of electronic circuits for decoupling, filtering, and bypass applications. Its compact size and reliable performance make it suitable for high-density circuit boards.

Applications:

  • Mobile Phones: Used for decoupling and filtering in mobile phone circuits.
  • Tablets: Employed in tablet devices for bypass and filtering applications.
  • Wearable Electronics: Found in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices for decoupling and filtering purposes.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer devices.

Features:

  • Multilayer Ceramic Construction: Utilizes multilayer ceramic technology for a high capacitance-to-volume ratio.
  • Small Size (0402): Compact 0402 package size allows for high-density circuit board layouts (0.04 inch x 0.02 inch).
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • 10pF Capacitance: The '100' in the part number likely indicates a capacitance value of 10 pF (picofarads).
  • 50V Voltage Rating: The '500' in the part number suggests a voltage rating of 50V.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in electronic circuits.
  • Compact Size: Allows for high-density circuit board layouts, minimizing space requirements.
  • Easy Installation: Surface mount technology simplifies the assembly process on PCBs.
  • Reliable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Cost-Effective: Offers a cost-effective solution for general-purpose capacitor applications.

The 'CG' designation in the part number indicates the dielectric material, which influences the capacitor's temperature coefficient and stability. Always ensure the capacitor is used within its specified voltage, temperature, and capacitance tolerance ratings to prevent premature failure. The Fenghua Electronics datasheet for the 0402 CG series provides complete technical specifications and application guidelines.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Matsuo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9,620+ $0.0052 $50.0240
23,260+ $0.0043 $100.0180
36,590+ $0.0041 $150.0190
50,000+ $0.0040 $200.0000
64,105+ $0.0039 $250.0095
85,715+ $0.0035 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,333,340 pieces
MOQ: 9620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess