Products specifications Report Issue?

Categories Uncategorized
Manufacturer Feeling
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823386-FM8PB53B
Ultra Librarian 3D Model Ultra Librarian FM8PB53B CAD Model

Description

The Feeling 823386-FM8PB53B is an electronic component that is categorized as uncategorized. The supply and demand status of this product is limited.

  • Manufacturer: Feeling
  • Supply and Demand Status: Limited

You May Also Be Interested in

Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
ECAD model for WPCS4227C.A1-900313
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708313
Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Halo Electronics Inc
GIGABIT GR1089 PROTECTION
Need more? Email Us
ECAD model for PTG-201G0004
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Halo Electronics Inc
10/100 ISOLATOR
Need more? Email Us
ECAD model for PTI-45101001
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention