EN
  • EN
  • DE

NM-Z50FR-YMM51331

Part No NM-Z50FR-YMM51331
Manufacturer Febest Auto Parts
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218830-NM-Z50FR-YMM51331
Categories Custom Parts
Manufacturer Febest Auto Parts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM-Z50FR-YMM51331 CAD Model

Description

The NM-Z50FR-YMM51331 is a Febest Auto Parts component, designed for use in automotive applications. Based on the manufacturer, Febest, this part is likely a suspension or steering component, or a bushing.

Applications:

  • Nissan Vehicles: Specifically designed for certain Nissan vehicle models (Z50 platform).
  • Suspension Systems: Likely used as part of the suspension system, contributing to ride comfort and vehicle handling.
  • Steering Systems: Possibly a component within the steering mechanism.
  • Automotive Repair: Used as a replacement part during vehicle repairs and maintenance.

Features:

  • Durable Construction: Manufactured from high-quality materials to withstand the rigors of daily driving.
  • OEM Compatibility: Designed to meet or exceed OEM specifications for fit and performance.
  • Precision Engineering: Engineered for precise fit and proper function within the vehicle's system.
  • Corrosion Resistance: Treated to resist corrosion and extend service life.

Benefits:

  • Improved Handling: Contributes to improved vehicle handling and stability.
  • Enhanced Ride Comfort: Provides a smoother and more comfortable ride.
  • Extended Component Life: Reduces wear and tear on related components.
  • Cost-Effective Repair: Offers a cost-effective solution for repairing damaged or worn suspension/steering components.
  • Direct Replacement: Designed as a direct replacement for the original part, simplifying installation.

Additional Details:

The specific location and function of the NM-Z50FR-YMM51331 within the vehicle depend on its design and application. It is crucial to verify compatibility with the target vehicle model before installation. Consulting a qualified mechanic or referring to the vehicle's service manual is recommended. Because Febest provides parts to a wide range of vehicles, it can be used on a number of different applications. This specific part number is likely proprietary to Febest and references their own internal identification system.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess