EN
  • EN
  • DE

FTR-K3AB012W-PS

Part No FTR-K3AB012W-PS
Manufacturer FCL Components
Catalog Signal Relays, Up to 2 Amps
Description General Purpose Relays RELAY, POWER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Category Signal Relays, Up to 2 Amps
Type Standard
Coil Voltage 12 VDC
Relay Contact Form 1 Form A (SPST-NO)
Contact Current Rating 32 A
Contact Termination Solder Pin
Switching Voltage 250 VAC
Coil Resistance 103 Ohms
Contact Material Silver Alloy (Ag)
Series FTR-K3-PS
Packaging Tray
Ultra Librarian 3D Model Ultra Librarian FTR-K3AB012W-PS CAD Model

Description

Features

  • 1 pole, 32A
  • 1 form A contact
  • Wide contact gap: 1.8mm<br />(Compliant with European photovoltaic standard VDE0126)
  • Low coil power consumption: 1,400mW
  • Plastic materials: Flammability; UL94 V-0
  • Cadmium-free contacts
  • Flux free, cat. RTII protection
  • RoHS compliant

You May Also Be Interested in

Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V / Signal Relay 12VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD
Lowest to $4.1672
Panasonic
RELAY GEN PURPOSE DPDT 2A 48V
Lowest to $6.8424
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY TELECOM DPDT 10MA 12V
Need more? Email Us
Kemet
RELAY GEN PURPOSE DPDT 2A 12VDC
Lowest to $4.7011
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.0344
TE Connectivity
RELAY TELECOM SPDT 1A 24VDC
Lowest to $34.4629

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess