EN
  • EN
  • DE

FTR-K1CK024W

Part No FTR-K1CK024W
Manufacturer FCL Components
Catalog Power Relays, Over 2 Amps
Description General Purpose Relays 16A/TV-5 COMPACT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Category Power Relays, Over 2 Amps
Type Standard
Coil Voltage 24 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 16 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 440 VAC, 300 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Ultra Librarian 3D Model Ultra Librarian FTR-K1CK024W CAD Model

Description

Features

 

  • Peak 80A inrush current (1 form A type)

  • Low profile (height: 15.7mm)

  • High insulation

  • Insulation distance (between coil and contacts): 10mm minimum

  • dielectric strength: 5,000V, surge strength: 10,000V

  • Class F coil

  • Low coil power (400mW)

  • Glow wire compliant type available which satisfies GWT required for relay in IEC/EN 60335-1

  • Cadmium free contacts

  • Safety standards: UL, CSA, VDE, CQC approved

  • UL, CSA TV-5 rating approved (make contact)

  • Flux proof, RTII

  • RoHS compliant

 

You May Also Be Interested in

IDEC
RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $19.9090
Omron
RELAY GEN PURPOSE DPDT 10A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Lowest to $15.1270
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE SPST 5A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Lowest to $1.6271
Panasonic
RELAY GEN PURPOSE SPDT 10A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.5289
Panasonic
RELAY GEN PURPOSE SPDT 6A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
Panasonic
RELAY GEN PURPOSE SPST 20A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9381 $58.1430
65+ $1.5902 $103.3630
100+ $1.5405 $154.0500
135+ $1.4908 $201.2580
175+ $1.4412 $252.2100
235+ $1.2921 $303.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess