EN
  • EN
  • DE

SM4029

Part No SM4029
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: N, Connector Gender 1: Female, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976228-SM4029
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4029 CAD Model

Description

The SM4029 is a coaxial surge protector from Fairview Microwave. It's designed to protect sensitive electronic equipment from transient voltage surges, typically caused by lightning strikes or power line fluctuations. This surge protector is commonly used in communication systems, test and measurement setups, and other applications where protecting equipment from damage is critical.

Applications:

  • Communication Systems: Protects radio communication equipment like transceivers, amplifiers, and antennas from lightning-induced surges.
  • Test and Measurement: Safeguards sensitive test equipment such as spectrum analyzers, signal generators, and oscilloscopes.
  • Wireless Networks: Protects wireless access points, routers, and other network infrastructure from power surges.
  • Satellite Communication: Protects satellite dishes and related equipment.
  • Industrial Control Systems: Protects PLCs, sensors, and other control equipment from electrical transients.

Features:

  • Coaxial Design: Designed for use with coaxial cables, providing impedance matching and minimal signal loss.
  • Broadband Performance: Operates over a wide frequency range, accommodating various applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring minimal impact on system performance.
  • High Surge Capacity: Can withstand high-energy surges, providing robust protection.
  • Replaceable Gas Discharge Tube (GDT): Features a replaceable GDT element, allowing for easy maintenance and replacement after a surge event.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage surges, minimizing downtime and repair costs.
  • Improved System Reliability: Enhances the overall reliability of the system by protecting it from electrical transients.
  • Reduced Maintenance Costs: Replaceable GDT element simplifies maintenance and reduces the need for complete surge protector replacement.
  • Minimal Signal Degradation: Low insertion loss ensures minimal impact on signal quality and system performance.
  • Wide Frequency Range: Accommodates various applications due to its broadband performance.

The SM4029 surge protector is designed for easy installation in-line with coaxial cables. Proper grounding is essential for effective surge protection. Consult the Fairview Microwave datasheet for detailed specifications, installation instructions, and grounding recommendations. Regularly inspect the surge protector and replace the GDT element after significant surge events to ensure continued protection. The connector type (e.g., SMA, N) and impedance (typically 50 Ohms) should be verified to ensure compatibility with the intended system.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess