EN
  • EN
  • DE

W90P710CDG

Part No W90P710CDG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 32-BIT ARM7TDMI-BASED MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401854-W90P710CDG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W90P710CDG CAD Model

Description

The Winbond W90P710CDG is a system-on-chip (SoC) designed for multimedia and embedded applications. It features an ARM7TDMI core, along with a range of peripherals for audio, video, and communication. It is frequently used in devices such as portable media players, industrial control panels, and network appliances.

Applications

  • Portable Media Players
  • Industrial Control Panels
  • Network Appliances
  • Security Cameras
  • Embedded Web Servers

Features

  • ARM7TDMI core for efficient processing.
  • Integrated LCD controller for display interface.
  • Built-in audio codec with support for various audio formats.
  • USB host and device controllers for connectivity.
  • Ethernet MAC for network communication.
  • SD/MMC card interface for storage expansion.

Benefits

  • Enables smooth playback of multimedia content with its integrated audio and video processing capabilities.
  • Provides a flexible display interface for connecting to various LCD panels.
  • Simplifies system design with its integrated peripherals and communication interfaces.
  • Offers high-speed data transfer and connectivity with USB host and device support.
  • Enables network connectivity for remote monitoring and control.
  • Allows for easy storage expansion with SD/MMC card support.

Additional Details

The W90P710CDG typically includes a memory controller for interfacing with external SDRAM. It also features a variety of general-purpose I/O pins for connecting to external peripherals. The device operates at clock speeds up to [Specify Speed] and supports various power-saving modes. It's available in different package options and is often chosen for applications requiring a comprehensive feature set in a single chip solution.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3594 $63.5940
23+ $5.2183 $120.0209
35+ $5.0543 $176.9005
48+ $4.8914 $234.7872
62+ $4.7286 $293.1732
82+ $4.2400 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess