EN
  • EN
  • DE

OP297AZ883QS

Part No OP297AZ883QS
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083226-OP297AZ883QS
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP297AZ883QS CAD Model

Description

The OP297AZ883QS is a dual, precision operational amplifier manufactured by Analog Devices, designed for high-reliability applications and screened to meet stringent military standards (MIL-STD-883). It offers exceptional performance in terms of low offset voltage, low noise, and high open-loop gain. This makes it suitable for demanding instrumentation and control systems where accuracy and stability are critical.

Applications:

  • Military and aerospace systems
  • High-precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Industrial control systems

Features:

  • Dual operational amplifier
  • Low offset voltage: Typically less than 150 μV
  • Low noise: Typically 8 nV/√Hz at 1 kHz
  • High open-loop gain: Typically 110 dB
  • Wide bandwidth: Typically 1 MHz
  • High common-mode rejection ratio (CMRR): Typically 100 dB
  • MIL-STD-883 screening
  • Temperature range: -55°C to +125°C

Benefits:

  • High Reliability: MIL-STD-883 screening ensures high reliability and performance in harsh environments.
  • Precision Amplification: Low offset voltage and high open-loop gain provide accurate and stable signal amplification.
  • Low Noise: Minimizes signal distortion and improves signal-to-noise ratio in sensitive applications.
  • Stable Performance: High CMRR ensures consistent performance even with variations in common-mode voltage.
  • Wide Operating Temperature Range: Suitable for use in extreme temperature conditions.

The OP297AZ883QS is packaged in a hermetically sealed package. Its robust design and rigorous testing make it an excellent choice for mission-critical applications where performance and reliability are paramount. The device maintains its specified performance characteristics over a wide range of operating conditions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess