EN
  • EN
  • DE

UAF771RC

Part No UAF771RC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 385282-UAF771RC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAF771RC CAD Model

Description

The UAF771RC is a precision operational amplifier manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring high accuracy, low noise, and low offset voltage. This amplifier is known for its excellent DC performance and is suitable for instrumentation and data acquisition systems.

Applications:

  • Precision Instrumentation Amplifiers
  • Data Acquisition Systems
  • Medical Equipment
  • Test and Measurement Equipment
  • Sensor Signal Conditioning

Features:

  • Low Offset Voltage: Minimizes errors in precision circuits.
  • Low Input Bias Current: Ensures high accuracy in high impedance circuits.
  • High Open-Loop Gain: Provides excellent linearity.
  • Low Noise: Improves signal-to-noise ratio in sensitive applications.
  • Wide Supply Voltage Range: Offers flexibility in various power supply configurations.
  • Temperature stability: Consistent performance over a wide range of operating temperatures.

Benefits:

  • Improved Accuracy: Low offset voltage and input bias current ensure precise signal amplification.
  • Enhanced Signal Integrity: Low noise performance improves the quality of amplified signals.
  • Reliable Performance: Wide supply voltage range and temperature stability ensure consistent operation under varying conditions.
  • Versatile Application: Suitable for a wide range of precision instrumentation and data acquisition applications.
  • Reduced System Cost: High performance reduces the need for external components for compensation.

The UAF771RC is typically available in an 8-pin PDIP or SOIC package. It operates over a specified temperature range, typically from -40°C to +85°C. Detailed electrical characteristics, such as input voltage range, output voltage swing, and power consumption, can be found in the manufacturer's datasheet. This op-amp is a reliable and cost-effective solution for applications requiring precision and low noise.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AMIS
Need more? Email Us
Infineon Technologies
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess