EN
  • EN
  • DE

UA96174DC

Part No UA96174DC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211016-UA96174DC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA96174DC CAD Model

Description

The UA96174DC is a quad differential line driver designed for high-speed data transmission applications. It is a monolithic integrated circuit that meets the requirements of ANSI Standard EIA/TIA-422-B and ITU Recommendation ITU-T V.11. This driver is ideal for use in balanced and unbalanced transmission lines and is commonly used in digital data transmission systems.

Applications

  • RS-422 Communication Systems: Used in applications requiring reliable, high-speed data transmission over moderate distances.
  • Line Drivers: Employed to drive data signals across transmission lines, ensuring signal integrity.
  • Digital Data Transmission: Suitable for transmitting digital data in industrial control and automation environments.
  • Computer Interfaces: Used in interfaces between computers and peripherals.
  • Network Communication: Found in network communication devices to facilitate data transfer.

Features

  • Meets EIA/TIA-422-B and ITU V.11 Standards: Complies with industry standards for differential data transmission.
  • High-Speed Operation: Supports high data transmission rates.
  • Low Power Consumption: Designed for efficient power usage.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs: Inputs are compatible with TTL logic levels.
  • High Output Drive Capability: Provides sufficient current to drive transmission lines.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage.

Benefits

  • Reliable Data Transmission: Ensures reliable data transmission over moderate distances, even in noisy environments.
  • High Performance: Supports high-speed data transfer rates for demanding applications.
  • Easy to Use: TTL-compatible inputs and single 5V supply simplify integration into existing systems.
  • Protection: Short-circuit protection enhances the robustness and longevity of the driver.
  • Industry Standard Compliance: Compliance with EIA/TIA-422-B and ITU V.11 standards ensures compatibility and interoperability.

Technical Specifications

The UA96174DC typically operates with a 5V power supply. It features a differential output voltage swing and a high common-mode rejection ratio. The propagation delay is specified to ensure high-speed data transmission. The device is available in a ceramic DIP package. Further details can be found in the manufacturer's datasheet.

You May Also Be Interested in

Anaren
Need more? Email Us
Inphi Corporation
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess