EN
  • EN
  • DE

UA79MGHC

Part No UA79MGHC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185532-UA79MGHC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA79MGHC CAD Model

Description

The UA79MGHC is a negative voltage regulator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It provides a stable, regulated negative voltage output for various electronic circuits. This series of regulators is known for its reliability and ease of use in applications requiring a negative power supply.

Applications

  • Linear power supplies: Providing regulated negative voltage rails for analog circuits.
  • Instrumentation: Supplying stable voltage for sensitive measurement equipment.
  • Audio amplifiers: Powering operational amplifiers and other audio circuitry.
  • Data acquisition systems: Regulating voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Industrial control systems: Providing regulated power for control circuits and sensors.

Features

  • Adjustable output voltage: Allows for precise voltage regulation.
  • Internal short-circuit current limiting: Protects the regulator from damage due to overload.
  • Thermal overload protection: Prevents overheating and potential failure.
  • High ripple rejection: Minimizes output voltage fluctuations due to input voltage variations.
  • Three-terminal package: Simplifies circuit design and reduces component count.

Benefits

  • Stable voltage output: Ensures consistent performance of connected circuits.
  • Overload protection: Prevents damage from excessive current or temperature.
  • Easy to use: Simplifies power supply design.
  • Reliable operation: Provides long-term stability and performance.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The UA79MGHC is typically packaged in a TO-220 package, which facilitates heat dissipation. Its adjustable output voltage can be set using external resistors, allowing designers to tailor the output voltage to their specific needs. The regulator's internal protection features, such as short-circuit current limiting and thermal overload protection, enhance its reliability and prevent damage in fault conditions. Fairchild/ON Semiconductor provides detailed datasheets for this regulator, including specifications for input voltage range, output voltage range, load regulation, and line regulation. Proper heat sinking may be required, depending on the load current and input voltage, to prevent overheating and ensure reliable operation. The UA79MGHC serves as a robust building block in constructing stable negative voltage power supplies.

You May Also Be Interested in

NEC
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess