EN
  • EN
  • DE

UA7812KC

Part No UA7812KC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165259-UA7812KC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA7812KC CAD Model

Description

The UA7812KC is a three-terminal positive voltage regulator from ON Semiconductor, designed to provide a stable and regulated 12V output voltage. This regulator is part of the 78xx series, known for their ease of use and robust protection features. It is commonly used in a wide variety of electronic circuits to ensure a constant voltage supply, even when the input voltage or load current fluctuates.

Applications:

  • Linear Power Supplies: Used to create regulated 12V power supplies for various electronic devices.
  • Voltage Regulation in Embedded Systems: Provides a stable voltage rail for microcontrollers and other digital circuits.
  • Battery Charging Circuits: Regulates the voltage for charging batteries to prevent overcharging.
  • Post Regulation for Switching Power Supplies: Improves the output voltage regulation of switching power supplies.
  • Instrumentation: Used in test and measurement equipment to ensure accurate and stable readings.

Features:

  • Output Voltage: Fixed 12V output.
  • Output Current: Up to 1A output current.
  • Internal Thermal Overload Protection: Prevents the regulator from overheating and being damaged.
  • Short Circuit Current Limiting: Protects the regulator and the connected circuit from short circuit conditions.
  • Output Transistor Safe-Area Compensation: Ensures stable operation even under varying load conditions.

Benefits:

  • Stable Voltage Supply: Provides a consistent 12V output, ensuring reliable operation of connected devices.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Protection Features: Built-in thermal overload and short circuit protection enhance the reliability and lifespan of the regulator and the connected circuit.
  • Cost-Effective: Offers a simple and affordable solution for voltage regulation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Additional Details:

The UA7812KC typically requires a heatsink for operation at higher output currents to dissipate heat. Input voltage should be at least a few volts higher than the desired output voltage (12V) to ensure proper regulation. Bypass capacitors are also recommended at the input and output pins to improve stability and reduce noise.

You May Also Be Interested in

Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4435
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Inphi Corporation
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess