EN
  • EN
  • DE

UA723HM

Part No UA723HM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025083-UA723HM
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA723HM CAD Model

Description

The UA723HM is a precision voltage regulator designed by Fairchild/ON Semiconductor. It is a versatile integrated circuit capable of providing both positive and negative regulated voltages. This regulator is widely used in various power supply applications due to its adjustable output voltage and current limiting capabilities.

Applications:

  • Series Regulator: Can be used to create stable and precise series regulators for various electronic circuits.
  • Shunt Regulator: Suitable for shunt regulator applications where the load current is relatively constant.
  • Switching Regulator: Can be used in basic switching regulator circuits for voltage conversion.
  • Current Limiter: Used to implement current limiting circuits to protect sensitive components from overcurrent conditions.
  • Adjustable Power Supplies: Ideal for building adjustable voltage power supplies with a wide range of output voltages.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors to meet specific application requirements.
  • High Output Current Capability: Capable of providing a significant output current for driving various loads.
  • Current Limiting: Built-in current limiting circuitry protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Thermal shutdown feature prevents the regulator from overheating and causing damage.
  • Short-Circuit Protection: Protects the regulator from damage in case of a short-circuit condition at the output.

Benefits:

  • Versatile Voltage Regulation: Provides stable and adjustable voltage regulation for a wide range of applications.
  • Protection Features: Built-in protection mechanisms ensure the regulator's reliability and longevity.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components required.
  • Cost-Effective: A cost-effective solution for implementing voltage regulation in various electronic projects.
  • Wide Operating Voltage Range: Can operate over a wide range of input voltages, providing flexibility in power supply design.

Additional Details:

The UA723HM typically comes in a hermetic metal can package. The device requires external components such as resistors and capacitors to set the desired output voltage and stability. It has a reference voltage of approximately 7.15V. The operating temperature range is typically -55°C to +125°C, making it suitable for use in harsh environments. Detailed datasheets provide comprehensive information on its electrical characteristics, application circuits, and thermal considerations.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess