EN
  • EN
  • DE

UA3302PC

Part No UA3302PC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 384972-UA3302PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA3302PC CAD Model

Description

The UA3302PC is a Quad Differential Comparator manufactured by Fairchild/ON Semiconductor. This integrated circuit contains four independent voltage comparators designed to operate from a single power supply over a wide voltage range. It's primarily used to compare two voltages and output a digital signal indicating which voltage is higher.

Applications

  • Zero Crossing Detectors: Used to detect when an AC signal crosses the zero voltage level.
  • Voltage Level Detectors: Used to monitor voltage levels and trigger an action when a threshold is reached.
  • Oscillators: Employed in oscillator circuits to generate periodic signals.
  • Analog-to-Digital Conversion (ADC): Used as a comparator stage in some basic ADC designs.
  • Window Comparators: Used to determine if a voltage is within a specific range (window).

Features

  • Quad Comparator: Contains four independent comparators in a single package.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Wide Supply Voltage Range: Can operate over a broad range of supply voltages, enhancing its versatility.
  • Low Input Bias Current: Minimizes the current drawn from the input signal.
  • High Voltage Gain: Provides a large voltage gain, ensuring a clear digital output.

Benefits

  • Space Saving: Integrating four comparators into a single package saves board space.
  • Simplified Design: The single supply operation simplifies power supply design.
  • Versatile Applications: The wide supply voltage range makes it suitable for a variety of applications.
  • Accurate Voltage Comparison: The high voltage gain and low input bias current ensure accurate voltage comparison.
  • Cost-Effective: Provides a cost-effective solution for applications requiring multiple comparators.

Technical Specifications: The UA3302PC typically operates from a single supply voltage of +2V to +36V. Input bias current is generally in the range of nanoamperes. Propagation delay, a critical parameter for comparator performance, is typically in the range of hundreds of nanoseconds. It is available in a variety of packages, including DIP and SOIC. Refer to the specific datasheet from Fairchild/ON Semiconductor for precise specifications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess