EN
  • EN
  • DE

UA309KC

Part No UA309KC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1167590-UA309KC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA309KC CAD Model

Description

The UA309KC is a three-terminal positive voltage regulator manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This regulator is designed to provide a stable output voltage for a variety of electronic applications.

Applications

  • Power supplies: Provides a regulated voltage for electronic devices and systems.
  • Microcontroller power: Regulates the voltage supplied to microcontrollers in embedded systems.
  • Linear regulators: Used in linear regulators to provide a stable voltage reference.
  • Battery chargers: Regulates the charging voltage for batteries in portable devices.
  • Instrumentation: Powers sensitive electronic instruments with a stable voltage.

Features

  • Fixed output voltage: Provides a stable, fixed output voltage of 5V (typically).
  • Internal short-circuit protection: Protects the regulator from damage due to short circuits.
  • Thermal overload protection: Prevents overheating and potential damage to the regulator.
  • High input voltage range: Operates with a wide range of input voltages.
  • High output current: Provides a substantial output current to power various devices.
  • TO-220 package: Allows for easy mounting and heat dissipation.

Benefits

  • Stable voltage: Provides a consistent and reliable voltage source for electronic circuits.
  • Overload protection: Protects the regulator and connected components from damage due to short circuits and overloads.
  • Simplified design: Simplifies power supply design with its fixed output voltage.
  • Enhanced reliability: Improves the reliability of electronic systems by providing stable power.
  • Easy to use: Easy to integrate into electronic circuits due to its three-terminal configuration.

Additional Details

The UA309KC regulator typically requires external capacitors for stability and improved transient response. An input capacitor is usually placed close to the input pin to filter out any noise and maintain a stable input voltage. An output capacitor is placed at the output pin to improve the transient response and reduce output voltage ripple. The TO-220 package is designed to be mounted on a heatsink to dissipate heat generated during operation. The dropout voltage, which is the minimum voltage difference between the input and output for regulation to occur, is a key specification. The quiescent current, or the current drawn by the regulator when it's not supplying any load, is also a significant parameter. These regulators are widely used due to their ease of use, reliability, and cost-effectiveness in various electronic applications. The UA309KC offers a cost-effective solution for voltage regulation, ensuring stable and consistent power delivery to sensitive electronic components.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess