EN
  • EN
  • DE
Part No U310
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description SFET RF,VHF, UHF, Amplitiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275320-U310
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U310 CAD Model

Description

The U310 is a high-frequency N-channel JFET (Junction Field-Effect Transistor) originally manufactured by Fairchild Semiconductor and now by ON Semiconductor after their acquisition of Fairchild. It is designed for use in various RF and high-frequency applications where low noise and high gain are crucial.

Applications

  • RF Amplifiers: Used in low-noise amplifiers (LNAs) for radio receivers and other RF equipment.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • Oscillators: Used in oscillator circuits to generate stable high-frequency signals.
  • High-Impedance Buffers: Acts as a buffer between circuits with different impedance levels.
  • Analog Switches: Can be used as an analog switch in various applications.

Features

  • High Gain: Provides substantial voltage amplification in RF circuits.
  • Low Noise: Minimizes unwanted noise, ensuring clean signal amplification.
  • High Input Impedance: Presents a high impedance to the input signal, minimizing loading effects.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • N-Channel JFET: Offers excellent performance characteristics for RF applications.

Benefits

  • Improved Signal Quality: Low noise characteristics ensure clear and accurate signal amplification.
  • Enhanced Circuit Performance: High gain and input impedance contribute to improved circuit performance.
  • Simplified Circuit Design: JFET characteristics simplify the design of RF circuits.
  • Versatile Application: Suitable for a wide range of RF and high-frequency applications.
  • Stable Operation: Provides stable and reliable performance in demanding environments.

The U310 typically operates with a low gate bias voltage and a moderate drain-source voltage. Its high input impedance allows it to be used as a buffer amplifier to isolate sensitive circuits from loading effects. The device is often packaged in a through-hole or surface-mount package, depending on the specific application requirements. For detailed specifications, including gain, noise figure, input impedance, and operating voltage ranges, refer to the official datasheet from ON Semiconductor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8032 $64.0160
11+ $10.5052 $115.5572
18+ $10.1769 $183.1842
24+ $9.8487 $236.3688
31+ $9.5204 $295.1324
41+ $8.5355 $349.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess