EN
  • EN
  • DE

SSR2955TM

Part No SSR2955TM
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341704-SSR2955TM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSR2955TM CAD Model

Description

The SSR2955TM is a P-channel power MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-speed switching applications and is suitable for a wide range of power management and amplification circuits. It’s known for its low on-resistance and ability to handle significant current loads.

Applications

  • DC-DC Converters: Used in step-down and step-up converters to regulate voltage levels.
  • Motor Control: Integrated into motor drivers for controlling speed and torque.
  • Power Amplifiers: Employed in audio and radio frequency (RF) power amplifiers.
  • Load Switching: Utilized as a switch to control various loads in automotive and industrial applications.
  • Battery Management Systems: Found in battery chargers and discharge circuits to optimize battery performance.

Features

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables rapid switching and control in dynamic systems.
  • High Drain-Source Voltage (VDS): Provides robustness by handling high voltage levels.
  • Avalanche Energy Rated: Offers protection against voltage spikes and transients.
  • Through-Hole Package: Facilitates easy mounting and heat dissipation.

Benefits

  • Enhanced Efficiency: Low RDS(on) minimizes power losses during conduction.
  • Fast Switching Performance: Enables rapid control and adjustment in switching applications.
  • Robust Operation: High voltage and avalanche ratings ensure reliable performance in demanding environments.
  • Easy Mounting: Through-hole package simplifies assembly and enhances mechanical stability.
  • Improved Thermal Management: Efficient heat dissipation promotes reliable operation and prolongs lifespan.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details

Important technical specifications to consider include the drain-source voltage rating (VDS), continuous drain current (ID), and on-resistance (RDS(on)). Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance values, and safe operating area (SOA) information. Effective thermal management, potentially involving a heat sink, is crucial to prevent overheating and ensure consistent performance. Always follow the manufacturer’s recommendations for proper handling, soldering, and usage to ensure the reliability and longevity of the component.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess