EN
  • EN
  • DE

SSP4N60AS

Part No SSP4N60AS
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341646-SSP4N60AS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSP4N60AS CAD Model

Description

The SSP4N60AS is a 600V N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-voltage, high-speed switching applications. This MOSFET offers excellent performance and reliability, making it suitable for a variety of power electronics applications.

Applications

  • Power supplies
  • Motor control
  • Lighting ballasts
  • DC-DC converters
  • Uninterruptible Power Supplies (UPS)

Features

  • High voltage: 600V drain-source voltage
  • Low on-resistance: Reduces conduction losses and improves efficiency
  • Fast switching speed: Minimizes switching losses
  • Avalanche ruggedness: Enhanced device reliability
  • High ruggedness
  • RoHS compliant

Benefits

  • Improved power efficiency: Lower on-resistance and faster switching speed contribute to reduced power losses.
  • Enhanced system reliability: Avalanche ruggedness ensures robust performance under transient conditions.
  • Simplified thermal management: Lower power dissipation reduces the need for extensive cooling solutions.
  • Compact design: Enables smaller and lighter power electronic systems.
  • Increased energy savings: High efficiency leads to lower energy consumption.

Technical Specifications

The SSP4N60AS features a drain-source voltage (Vds) of 600V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 4A at 25°C. The on-resistance (Rds(on)) is typically 2.5 Ohms at Vgs = 10V. The total gate charge (Qg) is typically 13 nC. The device is available in a TO-220 package.

The MOSFET is designed to operate over a wide temperature range, with a maximum junction temperature of 150°C. Its fast switching characteristics make it suitable for high-frequency power conversion applications. The avalanche energy rating ensures that the device can withstand transient voltage spikes without damage.

The SSP4N60AS from Fairchild/ON Semiconductor provides a reliable and efficient solution for various power electronic applications, offering a combination of high voltage capability, low on-resistance, and fast switching speed. Its robust design and excellent performance make it a valuable component in modern power conversion systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess