EN
  • EN
  • DE

SGL50N60RUFDG50N60RUFD

Part No SGL50N60RUFDG50N60RUFD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092648-SGL50N60RUFDG50N60RUFD
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGL50N60RUFDG50N60RUFD CAD Model

Description

The SGL50N60RUFD is a 600V, 50A insulated gate bipolar transistor (IGBT) from Fairchild/ON Semiconductor. Similar to the SGH40N60UFD, it's designed for high-speed switching applications, but offers a higher current carrying capability. The integrated freewheeling diode enhances its performance in inductive load applications. The part number indicates that this is likely a robust ultrafast diode IGBT.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in higher power UPS systems where increased current handling is required.
  • Power Factor Correction (PFC): Employed in PFC circuits demanding higher current capability.
  • Welding Machines: Utilized in higher current welding applications.
  • Induction Heating: Suited for induction heating systems requiring more power.
  • Solar Inverters: Used in solar inverters handling larger power outputs.

Features:

  • High-Speed Switching: Optimized for fast switching frequencies, reducing switching losses.
  • Low VCE(sat): Low collector-emitter saturation voltage reduces conduction losses.
  • Integrated Freewheeling Diode: Provides a fast and efficient reverse recovery, simplifying circuit design.
  • Short Circuit Capability: Withstands short-circuit conditions for a specified duration, enhancing system reliability.
  • Ruggedness: Designed for reliable operation in demanding applications.

Benefits:

  • Increased Efficiency: Lower switching and conduction losses lead to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Improved Reliability: Short-circuit capability and robust design enhance system reliability and longevity.
  • Simplified Circuit Design: Integrated freewheeling diode reduces component count and simplifies layout.
  • Higher Power Density: Allows for smaller and more compact power conversion systems.

Technical Specifications:

The SGL50N60RUFD has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 50A. The gate-emitter voltage (VGE) is typically +/- 20V. The turn-on and turn-off times are in the nanosecond range, depending on the operating conditions. The device is typically packaged in a TO-247 package or similar high-power package. Consult the datasheet for detailed specifications, including thermal resistance, switching characteristics, and safe operating area (SOA) to ensure proper and safe operation. It is important to verify the exact part number as there may be variations with slightly different performance characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess