EN
  • EN
  • DE

SG6515DZ

Part No SG6515DZ
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT CIRCUIT 14DIP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Base Product Number SG6515
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319744-SG6515DZ
Ultra Librarian 3D Model Ultra Librarian SG6515DZ CAD Model

Description

The SG6515DZ is a quasi-resonant (QR) current-mode PWM controller from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-performance offline flyback converters. This controller optimizes performance and minimizes power consumption in adapter applications.

Applications

  • AC/DC adapters for laptops and notebooks
  • Power supplies for LCD TVs and monitors
  • Offline power supplies for set-top boxes
  • Auxiliary power supplies
  • Battery chargers

Features

  • Quasi-Resonant (QR) operation for high efficiency and low EMI
  • Valley switching operation
  • Low startup current
  • Built-in soft-start function
  • Frequency hopping to reduce EMI
  • Over-voltage protection (OVP)
  • Over-temperature protection (OTP)
  • Overload protection (OLP)
  • Short-circuit protection (SCP)
  • Adjustable switching frequency
  • Leading-edge blanking

Benefits

  • High efficiency reduces power loss and heat dissipation
  • Low EMI simplifies system design and reduces compliance costs
  • Comprehensive protection features enhance system reliability
  • Reduced component count lowers BOM cost
  • Improved light-load efficiency

Additional Details

The SG6515DZ utilizes valley switching operation to minimize switching losses and improve efficiency. The QR operation also contributes to reduced EMI emissions, simplifying compliance with regulatory standards. The built-in soft-start function minimizes stress on power components during startup. The frequency hopping feature further reduces EMI by spreading the energy over a wider frequency range. The comprehensive protection features, including OVP, OTP, OLP, and SCP, ensure robust system protection. The adjustable switching frequency allows for optimization of the power supply design. The device has a low startup current, which improves efficiency. The SG6515DZ offers excellent performance and reliability in a compact package. It is commonly used in applications where high efficiency, low EMI, and robust protection are critical requirements. Designers should carefully consider thermal management to ensure reliable operation. Detailed application notes and design guides are available from ON Semiconductor.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9584 $59.7504
15+ $8.1705 $122.5575
22+ $7.9152 $174.1344
31+ $7.6600 $237.4600
39+ $7.4047 $288.7833
53+ $6.6389 $351.8617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess