EN
  • EN
  • DE

RURP30120

Part No RURP30120
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 303213-RURP30120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RURP30120 CAD Model

Description

The RURP30120 is an ultrafast recovery rectifier designed for high-efficiency and high-speed switching applications. It features a low forward voltage drop and excellent reverse recovery characteristics, making it suitable for a wide range of power electronics circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Solar inverters

Features

  • Ultrafast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances thermal performance.
  • High Reverse Voltage: Suitable for high-voltage applications.
  • High Surge Current Capability: Provides robustness against transient events and overload conditions.
  • High-Temperature Operation: Ensures reliable performance in demanding environments.
  • Isolated Package: Simplifies mounting and heatsinking.

Benefits

  • Increased Efficiency: Ultrafast recovery minimizes switching losses, leading to higher efficiency power supplies and converters.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system reliability and extending component life.
  • Improved System Reliability: High surge current capability provides protection against voltage spikes and transient events.
  • Simplified Design: High reverse voltage allows for use in a wider range of applications.

Specifications

The RURP30120 features a maximum repetitive peak reverse voltage of 1200V and an average rectified forward current of 30A. Its ultrafast reverse recovery time is typically around 50ns. The operating junction temperature range is -65°C to +175°C. The device is commonly packaged in a TO-220AC configuration for ease of mounting and thermal dissipation.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2245 $66.7350
65+ $1.8249 $118.6185
100+ $1.7683 $176.8300
140+ $1.7106 $239.4840
175+ $1.6540 $289.4500
235+ $1.4830 $348.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess