EN
  • EN
  • DE

RURP30100

Part No RURP30100
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 303212-RURP30100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RURP30100 CAD Model

Description

The RURP30100 is an ultrafast recovery rectifier designed for applications requiring high efficiency and fast switching speeds. It offers a low forward voltage drop and excellent reverse recovery characteristics, making it suitable for various power electronics applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Solar inverters

Features

  • Ultrafast Recovery Time: Minimizes switching losses and improves overall efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and enhances thermal performance.
  • High Reverse Voltage: Suitable for high-voltage applications.
  • High Surge Current Capability: Provides robustness against transient events and overload conditions.
  • High-Temperature Operation: Ensures reliable performance in demanding environments.
  • Isolated Package: Simplifies mounting and heatsinking.

Benefits

  • Increased Efficiency: Ultrafast recovery minimizes switching losses, leading to higher efficiency power supplies and converters.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system reliability and extending component life.
  • Improved System Reliability: High surge current capability provides protection against voltage spikes and transient events.
  • Simplified Design: High reverse voltage allows for use in a wider range of applications without exceeding voltage limits.

Specifications

The RURP30100 features a maximum repetitive peak reverse voltage of 1000V and an average rectified forward current of 30A. Its ultrafast reverse recovery time is typically around 50ns. The operating junction temperature range is -65°C to +175°C. The device is commonly available in a TO-220AC package allowing easy mounting and thermal management.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess