EN
  • EN
  • DE

RURG3010C

Part No RURG3010C
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 303202-RURG3010C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RURG3010C CAD Model

Description

The RURG3010C is an ultrafast dual rectifier diode manufactured by Fairchild/ON Semiconductor. This diode is designed for applications where efficient and rapid switching is required, making it suitable for various power electronics circuits. It features a low forward voltage drop and an ultrafast reverse recovery time, contributing to reduced power losses and improved overall system performance. Being a dual diode, it provides two rectifier diodes within a single package, simplifying circuit design and reducing component count.

Applications

  • Output Rectification and freewheeling diode in converters, inverters and SMPS
  • Power supplies
  • Freewheeling diodes in switching power supplies
  • Power inverters
  • Motor control circuits
  • High-frequency rectification

Features

  • Ultrafast recovery time (typically around 35ns)
  • Low forward voltage drop (typically around 1.3V at 30A)
  • High reverse voltage capability (100V)
  • Low leakage current
  • High surge current capability (150A)
  • Operating junction temperature: -65°C to +175°C
  • Dual Diode Configuration

Benefits

  • Reduced switching losses in power circuits, leading to higher efficiency.
  • Lower operating temperatures due to reduced power dissipation.
  • Improved reliability and lifespan of power electronic systems.
  • Enhanced performance in high-frequency applications.
  • Simplified circuit design and reduced component count due to the dual diode configuration.

Additional Details

The RURG3010C is typically available in a TO-220 package, which facilitates easy mounting and heat sinking. Proper heat sinking is crucial, especially when operating at higher current levels, to ensure optimal performance and prevent thermal runaway. The diode's ultrafast recovery characteristics make it suitable for applications where minimizing reverse recovery current and its associated noise are critical. Each diode in the dual configuration is electrically isolated. This can allow the designer to implement multiple topologies using a single device.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0529 $68.1058
5+ $27.9406 $139.7030
7+ $27.0674 $189.4718
9+ $26.1942 $235.7478
12+ $25.3211 $303.8532
16+ $22.7015 $363.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess