EN
  • EN
  • DE

DESD3V3Z1BCSN-7

Part No DESD3V3Z1BCSN-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description GENERAL PROTECTION PP X2-WLB0603 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Base Product Number DESD3V3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names DESD3V3Z1BCSN-7DI,DESD3V3Z1BCSN-7DI-ND,31-DESD3V3Z1BCSN-7TR,31-DESD3V3Z1BCSN-7DKR,31-DESD3V3Z1BCSN-7CT
Standard Package 10,000
Win Source Part Number 965923-DESD3V3Z1BCSN-7
Ultra Librarian 3D Model Ultra Librarian DESD3V3Z1BCSN-7 CAD Model

Description

DESD3V3Z1BCSN-7 TVS Diode by Diodes Incorporated

The DESD3V3Z1BCSN-7 is a cutting-edge Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is meticulously engineered to provide exceptional protection for electronic devices against voltage transients induced by system-level electrostatic discharge (ESD) events, electrical fast transients (EFT), and secondary lightning effects.

Constructed with the purpose of safeguarding sensitive components in high-speed data and transmission lines, the DESD3V3Z1BCSN-7 is particularly suitable for applications involving USB 2.0, USB 3.0, HDMI, and Gigabit Ethernet interfaces. This diode's bidirectional configuration ensures that both positive and negative transient voltages are clamped, offering robust protection for delicate circuits on either polarity of the voltage spike.

The DESD3V3Z1BCSN-7 boasts a low clamping voltage and low capacitance, making it highly effective in preserving signal integrity while simultaneously defending against harmful surges. Its low leakage current further enhances its performance, ensuring minimal impact on the overall power consumption of the system it is integrated into.

Featuring a small package design, the DESD3V3Z1BCSN-7 is housed in a SOD-323 package, which is not only space-efficient but also facilitates easy implementation into various circuit board layouts. This compact footprint makes it an excellent choice for portable electronic devices where space is at a premium.

Diodes Incorporated has designed the DESD3V3Z1BCSN-7 to meet or exceed the rigorous standards set by industry certifications, including IEC 61000-4-2 (ESD) protection, IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) compliance. This ensures that users can rely on this TVS diode for consistent performance and reliable protection in their applications.

In summary, the DESD3V3Z1BCSN-7 from Diodes Incorporated represents a blend of innovative protection technology, compact design, and high reliability, making it an indispensable component for safeguarding sensitive electronics in a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess