EN
  • EN
  • DE

RHR15120

Part No RHR15120
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 294910-RHR15120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHR15120 CAD Model

Description

The RHR15120 is a hyperfast rectifier diode designed for applications requiring high efficiency and fast switching speeds. Manufactured by Fairchild/ON Semiconductor, this diode offers a robust solution for power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Freewheeling diodes in motor control circuits
  • High-frequency inverters

Features:

  • Hyperfast switching speed: Provides minimal reverse recovery time, reducing switching losses.
  • Low forward voltage drop: Enhances efficiency by minimizing power dissipation.
  • High reverse voltage capability: Offers reliable performance in demanding voltage conditions.
  • High surge current capability: Withstands transient current surges, ensuring robustness.
  • High operating junction temperature: Allows for operation in high-temperature environments.

Benefits:

  • Improved Efficiency: The hyperfast switching and low forward voltage drop minimize power losses, resulting in higher overall efficiency of the system.
  • Enhanced Reliability: The high reverse voltage and surge current capabilities provide robust performance, reducing the risk of failure.
  • Reduced EMI: Faster switching speeds, managed effectively, can lead to lower electromagnetic interference (EMI) in the circuit.
  • Compact Design: Enables the use of smaller and lighter components due to efficient power handling.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling solutions.

Additional Details:

The RHR15120 typically comes in a through-hole package. It features a maximum repetitive reverse voltage (VRRM) of 1200V and a forward current (IF) of 15A. The typical reverse recovery time (trr) is very low, enabling fast switching. This diode is designed to operate over a wide temperature range. Proper heatsinking is often recommended to ensure optimal performance and longevity, especially at higher currents and ambient temperatures.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess