EN
  • EN
  • DE

RFP50N06L

Part No RFP50N06L
Manufacturer Fairchild/ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182870-RFP50N06L
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian RFP50N06L CAD Model

Description

The RFP50N06L is an N-Channel enhancement mode power MOSFET designed for high-efficiency power switching applications. It is manufactured by Fairchild/ON Semiconductor and is known for its low on-resistance (RDS(on)), fast switching speed, and robustness. This MOSFET is suitable for a variety of power management and motor control applications.

Applications:

  • DC-DC converters
  • Power inverters
  • Motor drives
  • Uninterruptible Power Supplies (UPS)
  • Solid-state relays

Features:

  • Low RDS(on)
  • Fast Switching Speed
  • High Ruggedness
  • Avalanche Energy Rated
  • Logic Level Gate Drive
  • RoHS Compliant

Benefits:

  • High efficiency: The low RDS(on) minimizes conduction losses, resulting in higher efficiency and reduced heat dissipation.
  • Fast switching: Fast switching speed reduces switching losses, further enhancing efficiency and allowing for higher frequency operation.
  • Robustness: High ruggedness and avalanche energy rating ensure reliable operation in harsh environments and under inductive loads.
  • Simplified drive: Logic level gate drive simplifies drive circuit design and reduces component count.
  • Compact size: Available in industry-standard packages for ease of integration.

Additional Details:

The RFP50N06L features a drain-to-source voltage (VDS) of 60V and a continuous drain current (ID) of 50A. The low RDS(on) value contributes to its efficiency. It is typically available in a TO-220 package. The logic-level gate drive allows it to be directly driven by microcontrollers and other logic devices. The MOSFET is designed to withstand single pulse avalanche energy, providing protection against voltage transients. It is compliant with RoHS standards, making it environmentally friendly. This component is used in numerous power electronics applications due to its high current capability and low on-resistance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess