EN
  • EN
  • DE

RFD3055RLESM96

Part No RFD3055RLESM96
Manufacturer Fairchild/ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182855-RFD3055RLESM96
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFD3055RLESM96 CAD Model

Description

The RFD3055RLESM96 is an N-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). This device is designed for efficient power switching applications, offering a combination of low on-resistance and fast switching speeds. It utilizes advanced planar stripe, DMOS technology for enhanced performance and reliability.

Applications:

  • DC-DC converters for power supplies and voltage regulators
  • Power management circuits in portable devices such as laptops and smartphones
  • Motor control applications for small to medium-sized motors
  • Load switching in various electronic systems
  • Solid-state relays for switching high-current loads

Features:

  • Low on-resistance (RDS(on)) to minimize conduction losses
  • High switching speed for efficient operation in high-frequency circuits
  • Low gate charge (Qg) for reduced drive power requirements
  • Avalanche energy rated for robust performance under transient conditions
  • RoHS compliant for environmental friendliness

Benefits:

  • Improved power efficiency, leading to longer battery life and reduced energy consumption
  • Reduced heat dissipation due to low RDS(on), simplifying thermal management
  • Enhanced system reliability due to robust design and avalanche rating
  • Simplified drive circuitry due to low gate charge requirements
  • Environmentally friendly, meeting regulatory requirements

Additional Details:

The RFD3055RLESM96 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 4.9A. The low RDS(on) value minimizes power dissipation during conduction, making it suitable for efficiency-conscious applications. The fast switching speed reduces switching losses, further enhancing overall efficiency. The device is available in a surface-mount package, facilitating automated assembly and reducing board space requirements. This MOSFET is commonly used in power supplies, motor control circuits, and other applications where efficiency and reliability are critical. The gate threshold voltage is designed for easy interfacing with logic-level signals, simplifying the design of drive circuits. Its compact size and robust design make it an excellent choice for space-constrained and demanding environments. It provides a reliable and efficient solution for modern electronic designs.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess