EN
  • EN
  • DE

RFD3055L

Part No RFD3055L
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835380-RFD3055L
Ultra Librarian 3D Model Ultra Librarian RFD3055L CAD Model

Description

The RFD3055L is an N-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-speed switching applications, offering low on-resistance and fast switching speeds.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Motor control
  • Load switching
  • Power inverters
  • Solid-state relays

Features

  • N-Channel enhancement mode: Simplifies drive circuitry.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche energy rated: Provides robustness against voltage transients.
  • Lead-free package: Complies with environmental regulations.
  • High peak current capability: Handles high current surges.

Benefits

  • Improved energy efficiency: Low on-resistance minimizes power loss in switching applications.
  • Reduced heat generation: Lower power dissipation reduces the need for heat sinking.
  • Faster switching speeds: Enables higher frequency operation and improved transient response.
  • Enhanced reliability: Avalanche energy rating provides protection against voltage spikes.
  • Smaller and lighter designs: Allows for more compact power supplies and motor control circuits.
  • Simplified circuit design: N-channel enhancement mode simplifies gate drive requirements.

Technical Specifications

Key specifications for the RFD3055L include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), on-resistance (RDS(on)), gate threshold voltage (VGS(th)), and total gate charge (Qg). Consult the ON Semiconductor datasheet for precise values and operating curves.

The RFD3055L is a robust and efficient power MOSFET suitable for a wide range of switching applications. Its low on-resistance, fast switching speed, and avalanche energy rating make it an excellent choice for demanding power management and motor control circuits.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2379 $62.8548
27+ $4.2989 $116.0703
42+ $4.1638 $174.8796
58+ $4.0298 $233.7284
75+ $3.8958 $292.1850
100+ $3.4927 $349.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess